Vishay Intertechnology, Inc. RES 5.36K OHM 5W 1% WW AXIAL RWR74S5361FSS73

Description
RES 5.36Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 5W 1% WW AXIAL - RWR74S5361FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 5W 1% WW AXIAL
RWR74S5361FSS73
RES 5.36K OHM 5W 1% WW AXIAL RWR74S5361FSS73
RES 5.36Kohm 5W 1% WW AXIAL

RES 5.36Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5361FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5361FSS73
Wirewound Resistors 3110-RWR74S5361FSS73
ESS-5 5.36K 1% RWR74S5361FS S73

ESS-5 5.36K 1% RWR74S5361FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5361FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5361FSS73-ND
Through Hole Resistors RWR74S5361FSS73-ND
5.36 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S5361FSS73 3110-RWR74S5361FSS73 RWR74S5361FSS73-ND
Product Name RES 5.36K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details