Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4R75FRS73

Description
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4R75FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R75FRS73-ND
Through Hole Resistors RWR74S4R75FRS73-ND
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.75 OHM 5W 1% WW AXIAL - RWR74S4R75FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 5W 1% WW AXIAL
RWR74S4R75FRS73
RES 4.75 OHM 5W 1% WW AXIAL RWR74S4R75FRS73
RES 4.75ohm 5W 1% WW AXIAL

RES 4.75ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4R75FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R75FRS73
Wirewound Resistors 3110-RWR74S4R75FRS73
ESS-5 4.75 1% RWR74S4R75FR S73

ESS-5 4.75 1% RWR74S4R75FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4R75FRS73-ND RWR74S4R75FRS73 3110-RWR74S4R75FRS73
Product Name Through Hole Resistors RES 4.75 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details