Vishay Intertechnology, Inc. RES 3.52 OHM 5W 0.1% WW AXIAL RWR74S3R52BSB12

Description
RES 3.52ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.52ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.52 OHM 5W 0.1% WW AXIAL - RWR74S3R52BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.52 OHM 5W 0.1% WW AXIAL
RWR74S3R52BSB12
RES 3.52 OHM 5W 0.1% WW AXIAL RWR74S3R52BSB12
RES 3.52ohm 5W 0.1% WW AXIAL

RES 3.52ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R52BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R52BSB12-ND
Through Hole Resistors RWR74S3R52BSB12-ND
3.52 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.52 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3R52BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R52BSB12
Wirewound Resistors 3110-RWR74S3R52BSB12
ESS-5 3.52 .1% RWR74S3R52BS B12

ESS-5 3.52 .1% RWR74S3R52BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3R52BSB12 RWR74S3R52BSB12-ND 3110-RWR74S3R52BSB12
Product Name RES 3.52 OHM 5W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.52 ohms 3.52 ohms 3.52 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073740P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details