Vishay Intertechnology, Inc. Through Hole Resistors RWR74S39R2FPB12

Description
39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S39R2FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S39R2FPB12-ND
Through Hole Resistors RWR74S39R2FPB12-ND
39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 39.2 OHM 5W 1% WW AXIAL - RWR74S39R2FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 5W 1% WW AXIAL
RWR74S39R2FPB12
RES 39.2 OHM 5W 1% WW AXIAL RWR74S39R2FPB12
RES 39.2ohm 5W 1% WW AXIAL

RES 39.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S39R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S39R2FPB12
Wirewound Resistors 3110-RWR74S39R2FPB12
ESS-5 39.2 1% RWR74S39R2FP B12

ESS-5 39.2 1% RWR74S39R2FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S39R2FPB12-ND RWR74S39R2FPB12 3110-RWR74S39R2FPB12
Product Name Through Hole Resistors RES 39.2 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details