Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4701FSB12

Description
4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4701FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4701FSB12-ND
Through Hole Resistors RWR74S4701FSB12-ND
4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.7K OHM 5W 1% WW AXIAL - RWR74S4701FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 5W 1% WW AXIAL
RWR74S4701FSB12
RES 4.7K OHM 5W 1% WW AXIAL RWR74S4701FSB12
RES 4.7Kohm 5W 1% WW AXIAL

RES 4.7Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4701FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4701FSB12
Wirewound Resistors 3110-RWR74S4701FSB12
ESS-5 4.7K 1% RWR74S4701FS B12

ESS-5 4.7K 1% RWR74S4701FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4701FSB12-ND RWR74S4701FSB12 3110-RWR74S4701FSB12
Product Name Through Hole Resistors RES 4.7K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers