Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5621FRRSL

Description
ESS-5 5.62K 1% RWR74S5621FR RSL
Request a Quote Datasheet
Description
ESS-5 5.62K 1% RWR74S5621FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5621FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5621FRRSL
Wirewound Resistors 3110-RWR74S5621FRRSL
ESS-5 5.62K 1% RWR74S5621FR RSL

ESS-5 5.62K 1% RWR74S5621FR RSL

Supplier's Site Datasheet
RES 5.62K OHM 5W 1% WW AXIAL - RWR74S5621FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 5W 1% WW AXIAL
RWR74S5621FRRSL
RES 5.62K OHM 5W 1% WW AXIAL RWR74S5621FRRSL
RES 5.62Kohm 5W 1% WW AXIAL

RES 5.62Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5621FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5621FRRSL-ND
Through Hole Resistors RWR74S5621FRRSL-ND
5.62 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5621FRRSL RWR74S5621FRRSL RWR74S5621FRRSL-ND
Product Name Wirewound Resistors RES 5.62K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details