Vishay Intertechnology, Inc. Through Hole Resistors RWR74S5621BRB12

Description
5.62 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.62 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S5621BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5621BRB12-ND
Through Hole Resistors RWR74S5621BRB12-ND
5.62 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62K OHM 5W 0.1% WW AXIAL - RWR74S5621BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 5W 0.1% WW AXIAL
RWR74S5621BRB12
RES 5.62K OHM 5W 0.1% WW AXIAL RWR74S5621BRB12
RES 5.62Kohm 5W 0.1% WW AXIAL

RES 5.62Kohm 5W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5621BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5621BRB12
Wirewound Resistors 3110-RWR74S5621BRB12
ESS-5 5.62K .1% RWR74S5621BR B12

ESS-5 5.62K .1% RWR74S5621BR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5621BRB12-ND RWR74S5621BRB12 3110-RWR74S5621BRB12
Product Name Through Hole Resistors RES 5.62K OHM 5W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details