Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4641FMB12

Description
4.64 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.64 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4641FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4641FMB12-ND
Through Hole Resistors RWR74S4641FMB12-ND
4.64 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4641FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4641FMB12
Wirewound Resistors 3110-RWR74S4641FMB12
ESS-5 4.64K 1% RWR74S4641FM B12

ESS-5 4.64K 1% RWR74S4641FM B12

Supplier's Site Datasheet
RES 4.64K OHM 5W 1% WW AXIAL - RWR74S4641FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 5W 1% WW AXIAL
RWR74S4641FMB12
RES 4.64K OHM 5W 1% WW AXIAL RWR74S4641FMB12
RES 4.64Kohm 5W 1% WW AXIAL

RES 4.64Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4641FMB12-ND 3110-RWR74S4641FMB12 RWR74S4641FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 4.64K OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details