Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4R75FSBSL

Description
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4R75FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R75FSBSL-ND
Through Hole Resistors RWR74S4R75FSBSL-ND
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.75 OHM 5W 1% WW AXIAL - RWR74S4R75FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 5W 1% WW AXIAL
RWR74S4R75FSBSL
RES 4.75 OHM 5W 1% WW AXIAL RWR74S4R75FSBSL
RES 4.75ohm 5W 1% WW AXIAL

RES 4.75ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4R75FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R75FSBSL
Wirewound Resistors 3110-RWR74S4R75FSBSL
ESS-5 4.75 1% RWR74S4R75FS BSL

ESS-5 4.75 1% RWR74S4R75FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4R75FSBSL-ND RWR74S4R75FSBSL 3110-RWR74S4R75FSBSL
Product Name Through Hole Resistors RES 4.75 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details