Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6041FSBSL

Description
ESS-5 6.04K 1% RWR74S6041FS BSL
Request a Quote Datasheet
Description
ESS-5 6.04K 1% RWR74S6041FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6041FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6041FSBSL
Wirewound Resistors 3110-RWR74S6041FSBSL
ESS-5 6.04K 1% RWR74S6041FS BSL

ESS-5 6.04K 1% RWR74S6041FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6041FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6041FSBSL-ND
Through Hole Resistors RWR74S6041FSBSL-ND
6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04K OHM 5W 1% WW AXIAL - RWR74S6041FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 5W 1% WW AXIAL
RWR74S6041FSBSL
RES 6.04K OHM 5W 1% WW AXIAL RWR74S6041FSBSL
RES 6.04Kohm 5W 1% WW AXIAL

RES 6.04Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6041FSBSL RWR74S6041FSBSL-ND RWR74S6041FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.04K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers