Vishay Intertechnology, Inc. RES 5.9K OHM 5W 1% WW AXIAL RWR74S5901FSS73

Description
RES 5.9Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 5W 1% WW AXIAL - RWR74S5901FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 5W 1% WW AXIAL
RWR74S5901FSS73
RES 5.9K OHM 5W 1% WW AXIAL RWR74S5901FSS73
RES 5.9Kohm 5W 1% WW AXIAL

RES 5.9Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5901FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5901FSS73-ND
Through Hole Resistors RWR74S5901FSS73-ND
5.9 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5901FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5901FSS73
Wirewound Resistors 3110-RWR74S5901FSS73
ESS-5 5.9K 1% RWR74S5901FS S73

ESS-5 5.9K 1% RWR74S5901FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5901FSS73 RWR74S5901FSS73-ND 3110-RWR74S5901FSS73
Product Name RES 5.9K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details