Vishay Intertechnology, Inc. RES 3.24 OHM 5W 1% WW AXIAL RWR74S3R24FMRSL

Description
RES 3.24ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.24ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 5W 1% WW AXIAL - RWR74S3R24FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 5W 1% WW AXIAL
RWR74S3R24FMRSL
RES 3.24 OHM 5W 1% WW AXIAL RWR74S3R24FMRSL
RES 3.24ohm 5W 1% WW AXIAL

RES 3.24ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3R24FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R24FMRSL
Wirewound Resistors 3110-RWR74S3R24FMRSL
ESS-5 3.24 1% RWR74S3R24FM RSL

ESS-5 3.24 1% RWR74S3R24FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R24FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R24FMRSL-ND
Through Hole Resistors RWR74S3R24FMRSL-ND
3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3R24FMRSL 3110-RWR74S3R24FMRSL RWR74S3R24FMRSL-ND
Product Name RES 3.24 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details