Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R01FRRSL

Description
ESS-5 3.01 1% RWR74S3R01FR RSL
Request a Quote Datasheet
Description
ESS-5 3.01 1% RWR74S3R01FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R01FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R01FRRSL
Wirewound Resistors 3110-RWR74S3R01FRRSL
ESS-5 3.01 1% RWR74S3R01FR RSL

ESS-5 3.01 1% RWR74S3R01FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R01FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R01FRRSL-ND
Through Hole Resistors RWR74S3R01FRRSL-ND
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 5W 1% WW AXIAL - RWR74S3R01FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% WW AXIAL
RWR74S3R01FRRSL
RES 3.01 OHM 5W 1% WW AXIAL RWR74S3R01FRRSL
RES 3.01ohm 5W 1% WW AXIAL

RES 3.01ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R01FRRSL RWR74S3R01FRRSL-ND RWR74S3R01FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.01 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details