Vishay Intertechnology, Inc. RES 47.5 OHM 5W 1% WW AXIAL RWR74S47R5FSBSL

Description
RES 47.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 5W 1% WW AXIAL - RWR74S47R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 5W 1% WW AXIAL
RWR74S47R5FSBSL
RES 47.5 OHM 5W 1% WW AXIAL RWR74S47R5FSBSL
RES 47.5ohm 5W 1% WW AXIAL

RES 47.5ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S47R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S47R5FSBSL
Wirewound Resistors 3110-RWR74S47R5FSBSL
ESS-5 47.5 1% RWR74S47R5FS BSL

ESS-5 47.5 1% RWR74S47R5FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S47R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S47R5FSBSL-ND
Through Hole Resistors RWR74S47R5FSBSL-ND
47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S47R5FSBSL 3110-RWR74S47R5FSBSL RWR74S47R5FSBSL-ND
Product Name RES 47.5 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129383-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details