Vishay Intertechnology, Inc. RES 4.75 OHM 5W 1% WW AXIAL RWR74S4R75FSS73

Description
RES 4.75ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 5W 1% WW AXIAL - RWR74S4R75FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 5W 1% WW AXIAL
RWR74S4R75FSS73
RES 4.75 OHM 5W 1% WW AXIAL RWR74S4R75FSS73
RES 4.75ohm 5W 1% WW AXIAL

RES 4.75ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4R75FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R75FSS73
Wirewound Resistors 3110-RWR74S4R75FSS73
ESS-5 4.75 1% RWR74S4R75FS S73

ESS-5 4.75 1% RWR74S4R75FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4R75FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R75FSS73-ND
Through Hole Resistors RWR74S4R75FSS73-ND
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4R75FSS73 3110-RWR74S4R75FSS73 RWR74S4R75FSS73-ND
Product Name RES 4.75 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers