Vishay Intertechnology, Inc. RES 37.4 OHM 5W 1% WW AXIAL RWR74S37R4FRB12

Description
RES 37.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 5W 1% WW AXIAL - RWR74S37R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 5W 1% WW AXIAL
RWR74S37R4FRB12
RES 37.4 OHM 5W 1% WW AXIAL RWR74S37R4FRB12
RES 37.4ohm 5W 1% WW AXIAL

RES 37.4ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S37R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S37R4FRB12-ND
Through Hole Resistors RWR74S37R4FRB12-ND
37.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S37R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S37R4FRB12
Wirewound Resistors 3110-RWR74S37R4FRB12
ESS-5 37.4 1% RWR74S37R4FR B12

ESS-5 37.4 1% RWR74S37R4FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S37R4FRB12 RWR74S37R4FRB12-ND 3110-RWR74S37R4FRB12
Product Name RES 37.4 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details