Vishay Intertechnology, Inc. RES 5.6K OHM 5W 0.1% WW AXIAL RWR74S5601BRBSL

Description
RES 5.6Kohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 5W 0.1% WW AXIAL - RWR74S5601BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 5W 0.1% WW AXIAL
RWR74S5601BRBSL
RES 5.6K OHM 5W 0.1% WW AXIAL RWR74S5601BRBSL
RES 5.6Kohm 5W 0.1% WW AXIAL

RES 5.6Kohm 5W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5601BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5601BRBSL
Wirewound Resistors 3110-RWR74S5601BRBSL
ESS-5 5.6K .1% RWR74S5601BR BSL

ESS-5 5.6K .1% RWR74S5601BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5601BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5601BRBSL-ND
Through Hole Resistors RWR74S5601BRBSL-ND
5.6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S5601BRBSL 3110-RWR74S5601BRBSL RWR74S5601BRBSL-ND
Product Name RES 5.6K OHM 5W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers