Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4990FRRSL

Description
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4990FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4990FRRSL-ND
Through Hole Resistors RWR74S4990FRRSL-ND
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 499 OHM 5W 1% WW AXIAL - RWR74S4990FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 5W 1% WW AXIAL
RWR74S4990FRRSL
RES 499 OHM 5W 1% WW AXIAL RWR74S4990FRRSL
RES 499ohm 5W 1% WW AXIAL

RES 499ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4990FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4990FRRSL
Wirewound Resistors 3110-RWR74S4990FRRSL
ESS-5 499 1% RWR74S4990FR RSL

ESS-5 499 1% RWR74S4990FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4990FRRSL-ND RWR74S4990FRRSL 3110-RWR74S4990FRRSL
Product Name Through Hole Resistors RES 499 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details