Vishay Intertechnology, Inc. Wirewound Resistors RWR74S56R2FMB12

Description
ESS-5 56.2 1% RWR74S56R2FM B12
Request a Quote Datasheet
Description
ESS-5 56.2 1% RWR74S56R2FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S56R2FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S56R2FMB12
Wirewound Resistors 3110-RWR74S56R2FMB12
ESS-5 56.2 1% RWR74S56R2FM B12

ESS-5 56.2 1% RWR74S56R2FM B12

Supplier's Site Datasheet
RES 56.2 OHM 5W 1% WW AXIAL - RWR74S56R2FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 5W 1% WW AXIAL
RWR74S56R2FMB12
RES 56.2 OHM 5W 1% WW AXIAL RWR74S56R2FMB12
RES 56.2ohm 5W 1% WW AXIAL

RES 56.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S56R2FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S56R2FMB12-ND
Through Hole Resistors RWR74S56R2FMB12-ND
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S56R2FMB12 RWR74S56R2FMB12 RWR74S56R2FMB12-ND
Product Name Wirewound Resistors RES 56.2 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details