Vishay Intertechnology, Inc. RES 619 OHM 5W 1% WW AXIAL RWR74S6190FPB12

Description
RES 619ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 5W 1% WW AXIAL - RWR74S6190FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 5W 1% WW AXIAL
RWR74S6190FPB12
RES 619 OHM 5W 1% WW AXIAL RWR74S6190FPB12
RES 619ohm 5W 1% WW AXIAL

RES 619ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S6190FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6190FPB12
Wirewound Resistors 3110-RWR74S6190FPB12
ESS-5 619 1% RWR74S6190FP B12

ESS-5 619 1% RWR74S6190FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6190FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6190FPB12-ND
Through Hole Resistors RWR74S6190FPB12-ND
619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S6190FPB12 3110-RWR74S6190FPB12 RWR74S6190FPB12-ND
Product Name RES 619 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details