Vishay Intertechnology, Inc. Through Hole Resistors RWR74S48R7FSB12

Description
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S48R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S48R7FSB12-ND
Through Hole Resistors RWR74S48R7FSB12-ND
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S48R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S48R7FSB12
Wirewound Resistors 3110-RWR74S48R7FSB12
ESS-5 48.7 1% RWR74S48R7FS B12

ESS-5 48.7 1% RWR74S48R7FS B12

Supplier's Site Datasheet
RES 48.7 OHM 5W 1% WW AXIAL - RWR74S48R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% WW AXIAL
RWR74S48R7FSB12
RES 48.7 OHM 5W 1% WW AXIAL RWR74S48R7FSB12
RES 48.7ohm 5W 1% WW AXIAL

RES 48.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S48R7FSB12-ND 3110-RWR74S48R7FSB12 RWR74S48R7FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 48.7 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details