Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4020FSS73

Description
ESS-5 402 1% RWR74S4020FS S73
Request a Quote Datasheet
Description
ESS-5 402 1% RWR74S4020FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4020FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4020FSS73
Wirewound Resistors 3110-RWR74S4020FSS73
ESS-5 402 1% RWR74S4020FS S73

ESS-5 402 1% RWR74S4020FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4020FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4020FSS73-ND
Through Hole Resistors RWR74S4020FSS73-ND
402 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 402 OHM 5W 1% WW AXIAL - RWR74S4020FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 5W 1% WW AXIAL
RWR74S4020FSS73
RES 402 OHM 5W 1% WW AXIAL RWR74S4020FSS73
RES 402ohm 5W 1% WW AXIAL

RES 402ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4020FSS73 RWR74S4020FSS73-ND RWR74S4020FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 402 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details