Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4R75FSRSL

Description
ESS-5 4.75 1% RWR74S4R75FS RSL
Request a Quote Datasheet
Description
ESS-5 4.75 1% RWR74S4R75FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4R75FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R75FSRSL
Wirewound Resistors 3110-RWR74S4R75FSRSL
ESS-5 4.75 1% RWR74S4R75FS RSL

ESS-5 4.75 1% RWR74S4R75FS RSL

Supplier's Site Datasheet
RES 4.75 OHM 5W 1% WW AXIAL - RWR74S4R75FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 5W 1% WW AXIAL
RWR74S4R75FSRSL
RES 4.75 OHM 5W 1% WW AXIAL RWR74S4R75FSRSL
RES 4.75ohm 5W 1% WW AXIAL

RES 4.75ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4R75FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R75FSRSL-ND
Through Hole Resistors RWR74S4R75FSRSL-ND
4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4R75FSRSL RWR74S4R75FSRSL RWR74S4R75FSRSL-ND
Product Name Wirewound Resistors RES 4.75 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details