Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4021FSB12

Description
ESS-5 4.02K 1% RWR74S4021FS B12
Request a Quote Datasheet
Description
ESS-5 4.02K 1% RWR74S4021FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4021FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4021FSB12
Wirewound Resistors 3110-RWR74S4021FSB12
ESS-5 4.02K 1% RWR74S4021FS B12

ESS-5 4.02K 1% RWR74S4021FS B12

Supplier's Site Datasheet
RES 4.02K OHM 5W 1% WW AXIAL - RWR74S4021FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 5W 1% WW AXIAL
RWR74S4021FSB12
RES 4.02K OHM 5W 1% WW AXIAL RWR74S4021FSB12
RES 4.02Kohm 5W 1% WW AXIAL

RES 4.02Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4021FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4021FSB12-ND
Through Hole Resistors RWR74S4021FSB12-ND
4.02 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4021FSB12 RWR74S4021FSB12 RWR74S4021FSB12-ND
Product Name Wirewound Resistors RES 4.02K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details