Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3R24FMS73

Description
3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3R24FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R24FMS73-ND
Through Hole Resistors RWR74S3R24FMS73-ND
3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.24 OHM 5W 1% WW AXIAL - RWR74S3R24FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 5W 1% WW AXIAL
RWR74S3R24FMS73
RES 3.24 OHM 5W 1% WW AXIAL RWR74S3R24FMS73
RES 3.24ohm 5W 1% WW AXIAL

RES 3.24ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3R24FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R24FMS73
Wirewound Resistors 3110-RWR74S3R24FMS73
ESS-5 3.24 1% RWR74S3R24FM S73

ESS-5 3.24 1% RWR74S3R24FM S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3R24FMS73-ND RWR74S3R24FMS73 3110-RWR74S3R24FMS73
Product Name Through Hole Resistors RES 3.24 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1625984-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers