Vishay Intertechnology, Inc. RES 562 OHM 5W 1% WW AXIAL RWR74S5620FRBSL

Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 5W 1% WW AXIAL - RWR74S5620FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 5W 1% WW AXIAL
RWR74S5620FRBSL
RES 562 OHM 5W 1% WW AXIAL RWR74S5620FRBSL
RES 562ohm 5W 1% WW AXIAL

RES 562ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5620FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5620FRBSL-ND
Through Hole Resistors RWR74S5620FRBSL-ND
562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5620FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5620FRBSL
Wirewound Resistors 3110-RWR74S5620FRBSL
ESS-5 562 1% RWR74S5620FR BSL

ESS-5 562 1% RWR74S5620FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5620FRBSL RWR74S5620FRBSL-ND 3110-RWR74S5620FRBSL
Product Name RES 562 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details