Vishay Intertechnology, Inc. RES 442 OHM 5W 1% WW AXIAL RWR74S4420FRS73

Description
RES 442ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 442ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 5W 1% WW AXIAL - RWR74S4420FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 5W 1% WW AXIAL
RWR74S4420FRS73
RES 442 OHM 5W 1% WW AXIAL RWR74S4420FRS73
RES 442ohm 5W 1% WW AXIAL

RES 442ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4420FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4420FRS73
Wirewound Resistors 3110-RWR74S4420FRS73
ESS-5 442 1% RWR74S4420FR S73

ESS-5 442 1% RWR74S4420FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4420FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4420FRS73-ND
Through Hole Resistors RWR74S4420FRS73-ND
442 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4420FRS73 3110-RWR74S4420FRS73 RWR74S4420FRS73-ND
Product Name RES 442 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details