Vishay Intertechnology, Inc. Through Hole Resistors RWR74S35R2DPS73

Description
35.2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
35.2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S35R2DPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S35R2DPS73-ND
Through Hole Resistors RWR74S35R2DPS73-ND
35.2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 35.2 OHM 5W 0.5% WW AXIAL - RWR74S35R2DPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 5W 0.5% WW AXIAL
RWR74S35R2DPS73
RES 35.2 OHM 5W 0.5% WW AXIAL RWR74S35R2DPS73
RES 35.2ohm 5W 0.5% WW AXIAL

RES 35.2ohm 5W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S35R2DPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S35R2DPS73
Wirewound Resistors 3110-RWR74S35R2DPS73
ESS-5 35.2 .5% RWR74S35R2DP S73

ESS-5 35.2 .5% RWR74S35R2DP S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S35R2DPS73-ND RWR74S35R2DPS73 3110-RWR74S35R2DPS73
Product Name Through Hole Resistors RES 35.2 OHM 5W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 35.2 ohms 35.2 ohms 35.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details