Vishay Intertechnology, Inc. Wirewound Resistors RWR74S60R4FRS73

Description
ESS-5 60.4 1% RWR74S60R4FR S73
Request a Quote Datasheet
Description
ESS-5 60.4 1% RWR74S60R4FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S60R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S60R4FRS73
Wirewound Resistors 3110-RWR74S60R4FRS73
ESS-5 60.4 1% RWR74S60R4FR S73

ESS-5 60.4 1% RWR74S60R4FR S73

Supplier's Site Datasheet
RES 60.4 OHM 5W 1% WW AXIAL - RWR74S60R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 5W 1% WW AXIAL
RWR74S60R4FRS73
RES 60.4 OHM 5W 1% WW AXIAL RWR74S60R4FRS73
RES 60.4ohm 5W 1% WW AXIAL

RES 60.4ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S60R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S60R4FRS73-ND
Through Hole Resistors RWR74S60R4FRS73-ND
60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S60R4FRS73 RWR74S60R4FRS73 RWR74S60R4FRS73-ND
Product Name Wirewound Resistors RES 60.4 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details