Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6190FPS73

Description
ESS-5 619 1% RWR74S6190FP S73
Request a Quote Datasheet
Description
ESS-5 619 1% RWR74S6190FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6190FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6190FPS73
Wirewound Resistors 3110-RWR74S6190FPS73
ESS-5 619 1% RWR74S6190FP S73

ESS-5 619 1% RWR74S6190FP S73

Supplier's Site Datasheet
RES 619 OHM 5W 1% WW AXIAL - RWR74S6190FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 5W 1% WW AXIAL
RWR74S6190FPS73
RES 619 OHM 5W 1% WW AXIAL RWR74S6190FPS73
RES 619ohm 5W 1% WW AXIAL

RES 619ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6190FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6190FPS73-ND
Through Hole Resistors RWR74S6190FPS73-ND
619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6190FPS73 RWR74S6190FPS73 RWR74S6190FPS73-ND
Product Name Wirewound Resistors RES 619 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers