Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5R62FRBSL

Description
ESS-5 5.62 1% RWR74S5R62FR BSL
Request a Quote Datasheet
Description
ESS-5 5.62 1% RWR74S5R62FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5R62FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5R62FRBSL
Wirewound Resistors 3110-RWR74S5R62FRBSL
ESS-5 5.62 1% RWR74S5R62FR BSL

ESS-5 5.62 1% RWR74S5R62FR BSL

Supplier's Site Datasheet
RES 5.62 OHM 5W 1% WW AXIAL - RWR74S5R62FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 5W 1% WW AXIAL
RWR74S5R62FRBSL
RES 5.62 OHM 5W 1% WW AXIAL RWR74S5R62FRBSL
RES 5.62ohm 5W 1% WW AXIAL

RES 5.62ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5R62FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5R62FRBSL-ND
Through Hole Resistors RWR74S5R62FRBSL-ND
5.62 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5R62FRBSL RWR74S5R62FRBSL RWR74S5R62FRBSL-ND
Product Name Wirewound Resistors RES 5.62 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers