Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4220FRB12

Description
ESS-5 422 1% RWR74S4220FR B12
Request a Quote Datasheet
Description
ESS-5 422 1% RWR74S4220FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4220FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4220FRB12
Wirewound Resistors 3110-RWR74S4220FRB12
ESS-5 422 1% RWR74S4220FR B12

ESS-5 422 1% RWR74S4220FR B12

Supplier's Site Datasheet
RES 422 OHM 5W 1% WW AXIAL - RWR74S4220FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 5W 1% WW AXIAL
RWR74S4220FRB12
RES 422 OHM 5W 1% WW AXIAL RWR74S4220FRB12
RES 422ohm 5W 1% WW AXIAL

RES 422ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4220FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4220FRB12-ND
Through Hole Resistors RWR74S4220FRB12-ND
422 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4220FRB12 RWR74S4220FRB12 RWR74S4220FRB12-ND
Product Name Wirewound Resistors RES 422 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details