Vishay Intertechnology, Inc. RES 3.03 OHM 5W 1% WW AXIAL RWR74S3R03FRS73

Description
RES 3.03ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.03ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.03 OHM 5W 1% WW AXIAL - RWR74S3R03FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.03 OHM 5W 1% WW AXIAL
RWR74S3R03FRS73
RES 3.03 OHM 5W 1% WW AXIAL RWR74S3R03FRS73
RES 3.03ohm 5W 1% WW AXIAL

RES 3.03ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3R03FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R03FRS73
Wirewound Resistors 3110-RWR74S3R03FRS73
ESS-5 3.03 1% RWR74S3R03FR S73

ESS-5 3.03 1% RWR74S3R03FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R03FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R03FRS73-ND
Through Hole Resistors RWR74S3R03FRS73-ND
3.03 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.03 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3R03FRS73 3110-RWR74S3R03FRS73 RWR74S3R03FRS73-ND
Product Name RES 3.03 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.03 ohms 3.03 ohms 3.03 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers