Essentra Components Datasheets for Cable Clamps
Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more
| Product Name | Notes |
|---|---|
| 4 Slot Fiber Clips are designed to hold four 3.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken down to... | |
| A flat cable wire saddle suitable for cable up to 8.0mm wide. The hinged lid clips down into place for a secure hold. | |
| A hook and loop material that can mate together easily. These Clamps are ideal for cables that need to be held together securely, but also need to be released and... | |
| A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation. | |
| A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation. | |
| Adhesive mount clips offer quick mounting Cables are not removable without the removal of the clamp Low profile for where space is an issue There is adhesive on only one... | |
| Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes... | |
| An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. | |
| An adhesive micro cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely. | |
| Attaches to the edge of a panel and clips onto wires and cables. Can attach to a panel 1.0-2.0mm thick. | |
| Bundle easily slides in and out Quickly and easily mounted with an adhesive base They come in five different sizes for bundle diameters from 1/8" to 3/4 " UL94 V-0... | |
| Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different... | |
| Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable 2... | |
| Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable Flat... | |
| Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum... | |
| Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 -... | |
| Can hold 3 wire leads such as air conditioner leads Holding capacity is 9/16 x 13/64 in Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC... | |
| Clear color disguises clamp Quickly and easily mounted with adhesive base 5 sizes available for bundle diameters from 1/8 - 3/8 in UL94 V-0 PVC with Acrylic adhesive | |
| Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available | |
| Elastomer Strap is a cable management product that offers high degrees of flexibility. Made from black silicone rubber it can be wrapped and secured around a number of cables to... | |
| Fiive different sizes for various bundle diameters; from 1/8" to 3/8" Quickly and easily mounted with an adhesive base Grey UL94 V-0 rated PVC with an acrylic adhesive. | |
| Fir tree base that provides exceptional retention strength They can be inserted into a threaded, non-threaded, drilled or punched hole Can go into threaded metal, wood, particle board, plastic, foam... | |
| Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and there is an alternative screw mount option. These clamps... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base and... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove... | |
| Great for applications where you require the wires to be close to the edge of the panel. Simply push the wires through the arms to hold in place. | |
| Holds up to four 2mm cables. Each slot can hold 2 cables. Small footprint. | |
| Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place. | |
| Low profile for use on densely packed boards or other limited space applciations Good for mounting bundles in corners or along edges. Mount with a #4 or M3 screw and... | |
| Low profile for use on densely packed boards or other limited space applications Useful for mounting in corners or edges UL recognized under #E71558. 3 different sizes to hold bundles... | |
| Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of... | |
| Nylon Strap with Locking Button is a two part cable management product that offers high degrees of flexibility. Made from black nylon it can be wrapped and secured around a... | |
| One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials | |
| Optical Fiber Expandable Brackets are 3 slot but can hold up to 6 cables of 3mm diameter. They have an adhesive mount for easier installation | |
| Optical Fiber Holders on a Base will hold 4 cables of 3mm diameter and are supplied on a double sided adhesive mount for easy installation and removal | |
| Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from... | |
| Quickly and easily installed with rubber adhesive base Retains bundle securely while still being removable Desinged for bundle of .52 - .62 in UL94 V-0 Grey PVC | |
| Quickly and easily mounted with adhesive base U style allows for very easy application and removal of the bundle Grey UL94 V-0 PVC with Acrylic adhesive 6 sizes available for... | |
| Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in... | |
| Quickly and easily mounted with an adhesive base Top of the clamps are pressed under the lid to lock cables into place Two different sizes for various bundle diameters; 1/8... | |
| Ratcheting clip grips the bundle securely Adjustable for a wide range of bundle diameters While locking the bundle in, it will reopen for routing changes Good for high vibration applications... | |
| Securely holds corrugated/convolute d tubing or other bundles An internal rib spanning the diameter of the clamp provides a tight grip Releasable latch for convenient maintenance Fir-tree mount accommodates a... | |
| SHR clips are designed to hold the size 20 and 25 Essentra Slit Harness Wrap (SHR Series) 4 different mounting types; snap lock into either a round or square hole... | |
| Snap in, Hinged, No Tension Flat Cable Clamps are easy to install due to their push in application feature. The hinge and no tensions aspects ensure the cables will sit... | |
| Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking | |
| Snap, in, Top Lock, Mini Flat Cable Clamps are easy to install due to their push in application feature. These are ideal for more light weight cables and are top... | |
| Standing capicitor holders are designed to screw mount to the chassis Strong, one-piece constructed products Available with (Part ends in -H) or without mounting hardware Available with a standoff feature... | |
| The Fiber Management range supports Optical Fiber Brackets which are plug-in for an ease of installation. They are 4 slot but will hold 8 cable of 3mm diameter and have... | |
| The Fiber Management range supports Optical Fiber Brackets which are snap-in for an ease of installation. Both 3 and 5 slot mounting brackets are available | |
| The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation. | |
| The micro wire saddles are suitable for fiber wires and protecting their delicate nature. | |
| The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. | |
| The wire saddles are suitable for fiber wires and protecting their delicate nature. | |
| These mini wire saddles have a fir tree mount for quick and easy installation. | |
| These mini wire saddles have a hinged locking top, which means that wires are held in place securely. They have a screw mount fixing for quick installation. | |
| These mini wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation. | |
| These mini wire saddles have a snap-in arrowhead mount for quick and easy installation. | |
| These mini wire saddles have a snap-in fixing for quick and easy installation. | |
| These mini wire saddles have an adhesive base, for quick installation. | |
| These mini wires saddles have a hinged locking top, which means that wires are held in place securely. They have an adhesive base fixing for quick installation. | |
| These Wire Saddles have a fir tree mount for quick and easy installation. They also lock wires into place to ensure your wires don't move about. | |
| These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is locking to hold wires in place securely. | |
| These wire saddles have a snap-in arrowhead mount for quick and easy installation. They lock wires into place to ensure your wires don't move about. | |
| These wire saddles have a snap-in fixing for quick and easy installation. They lock wires into place to ensure your wires don't move about. | |
| Various spacer options allow the cables to be isolated from board components Bundle is inserted into the top of the clip where they are retained Bundle options of .54 and... | |
| Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components Can hold a bundle up to .54 in Bundle is inserted into the... | |
| Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters... | |
| With a hinged lid for ease of opening, placing cables in securely, and then closing. |
| << Prev | Next >> |