Essentra Components Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components SCHS-2-H

Description
CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes
Description
CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components - 66AJ4565 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components
66AJ4565
Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components 66AJ4565
CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4565
Product Name Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 1440649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details