Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and there is an alternative screw mount option. These clamps have additional tension which provides a strong clamp on a flat cable
"Cable Clip, Flat Gray Fastener 2.000"" (50.80mm)"
CABLE CLAMP, NYLON 6.6, GREY, 56.5MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:56.5mm; Height:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RDAFCC-50 | RPC4866-ND | 66AJ4371 |
| Product Name | Flat Cable Clamp - Screw & Adhesive Mount, with Tension | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Grey, 56.5Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |