"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.866"" (22.00mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 17MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:22mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SCCB-4-01-ND | 66AJ4552 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |