Essentra Components Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating PCC-9

Description
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet
Description
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating - PCC-9 - Essentra Components
Erie, PA, USA
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating
PCC-9
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating PCC-9
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC1368-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1368-ND
Cable Supports and Fasteners RPC1368-ND
Cable Clip, Bendable White Adhesive

Cable Clip, Bendable White Adhesive

Buy Now Datasheet
Cable Clamp, Steel/pvcwhite, 14Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Steel/pvcwhite, 14Mm; Cable Clamp / Clip Type Essentra Components
66AJ4316
Cable Clamp, Steel/pvcwhite, 14Mm; Cable Clamp / Clip Type Essentra Components 66AJ4316
CABLE CLAMP, STEEL/PVCWHITE, 14MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:White; External Length:14mm RoHS Compliant: Yes

CABLE CLAMP, STEEL/PVCWHITE, 14MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:White; External Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number PCC-9 RPC1368-ND 66AJ4316
Product Name Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating Cable Supports and Fasteners Cable Clamp, Steel/pvcwhite, 14Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers
Cable Clips & Clamps - 109462 - RS Components, Ltd.
Specs
Diameter 0.421 inch (10.7 mm)
Material Polyamide 66
View Details