Essentra Components Cable Clamps - SHR Clips SHR-C2

Description
SHR clips are designed to hold the size 20 and 25 Essentra Slit Harness Wrap (SHR Series) 4 different mounting types; snap lock into either a round or square hole (to prevent rotation), screw mount and adhesive mount Internal rib that grips the wrap Releasable latch that allows for maintenance Black, UL94 V-2 Nylon 6/6
Request a Quote Datasheet
Description
SHR clips are designed to hold the size 20 and 25 Essentra Slit Harness Wrap (SHR Series) 4 different mounting types; snap lock into either a round or square hole (to prevent rotation), screw mount and adhesive mount Internal rib that grips the wrap Releasable latch that allows for maintenance Black, UL94 V-2 Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - SHR Clips - SHR-C2 - Essentra Components
Erie, PA, USA
Cable Clamps - SHR Clips
SHR-C2
Cable Clamps - SHR Clips SHR-C2
SHR clips are designed to hold the size 20 and 25 Essentra Slit Harness Wrap (SHR Series) 4 different mounting types; snap lock into either a round or square hole (to prevent rotation), screw mount and adhesive mount Internal rib that grips the wrap Releasable latch that allows for maintenance Black, UL94 V-2 Nylon 6/6

SHR clips are designed to hold the size 20 and 25 Essentra Slit Harness Wrap (SHR Series)
4 different mounting types; snap lock into either a round or square hole (to prevent rotation), screw mount and adhesive mount
Internal rib that grips the wrap
Releasable latch that allows for maintenance
Black, UL94 V-2 Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - RPC5047-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5047-ND
Cable Supports and Fasteners RPC5047-ND
"Cable Clip, C-Type Black Fastener 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

"Cable Clip, C-Type Black Fastener 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4577 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components
66AJ4577
Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components 66AJ4577
CABLE CLAMP, NYLON 6.6, BLACK, 22MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:22mm; Height:32.5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 22MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:22mm; Height:32.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number SHR-C2 RPC5047-ND 66AJ4577
Product Name Cable Clamps - SHR Clips Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 22Mm; Cable Clamp / Clip Type Essentra Components
Diameter 0.787 to 0.984 inch (20 to 25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details