A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Win Source Part Number: 1363981-PFC-25M
Category: Cables, Wires - Management - Cable Supports and Fasteners
Fake Threat In the Open Market: 55 pct.
Type: Clip, Bendable
MSL Level: Not Applicable
Mfr: Essentra Components
Series: Richco
Package: Bulk
Product Status: Active
Features: Protective Foam Coating
Base Product Number: PFC-25
Mounting Type: Adhesive
HTSUS: 3926.90.9985
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Gray
Material: Aluminum
Length: 1.311" (33.30mm)
Width: 0.750" (19.05mm)
Adhesive: Polyethylene Based (RMS-93)
Cable Clip, Bendable Gray Adhesive
CABLE CLAMP, ALUMINIUM, 33.3MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:33.3mm; External Width:19.05mm; Height:- RoHS Compliant: Yes
| Essentra Components | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | PFC-25M | PFC-25M | RPC3139-ND | 66AJ4317 |
| Product Name | Wire Clip - Adhesive Mount, Flexible Aluminum, Foam Coating | Cables, Wires - Management - Cable Supports and Fasteners | Cable Supports and Fasteners | Cable Clamp, Aluminium, 33.3Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip |