Essentra Components Cable Clamps - Adhesive Mount, Standoff, Harness Clip SHKBS-4-01A-RT

Description
Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components Can hold a bundle up to .54 in Bundle is inserted into the top of the clip where they are retained Adhesive mounting for quick and easy installation UL94 V-2 Nylon 6/6 with Acrylic Adhesive
Request a Quote Datasheet
Description
Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components Can hold a bundle up to .54 in Bundle is inserted into the top of the clip where they are retained Adhesive mounting for quick and easy installation UL94 V-2 Nylon 6/6 with Acrylic Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Standoff, Harness Clip - SHKBS-4-01A-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Standoff, Harness Clip
SHKBS-4-01A-RT
Cable Clamps - Adhesive Mount, Standoff, Harness Clip SHKBS-4-01A-RT
Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components Can hold a bundle up to .54 in Bundle is inserted into the top of the clip where they are retained Adhesive mounting for quick and easy installation UL94 V-2 Nylon 6/6 with Acrylic Adhesive

Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components
Can hold a bundle up to .54 in
Bundle is inserted into the top of the clip where they are retained
Adhesive mounting for quick and easy installation
UL94 V-2 Nylon 6/6 with Acrylic Adhesive

Supplier's Site
Cable Supports and Fasteners - RPC5030-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5030-ND
Cable Supports and Fasteners RPC5030-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.540"" L x 0.530"" H (13.72mm x 13.46mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.540"" L x 0.530"" H (13.72mm x 13.46mm)"

Buy Now Datasheet
Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4572 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4572
Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4572
CABLE CLAMP, NATURAL, NYLON 6.6, 17.8MM; Cable Clamp / Clip Type:Adhesive Standoff Harness Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17.8mm RoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 17.8MM; Cable Clamp / Clip Type:Adhesive Standoff Harness Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number SHKBS-4-01A-RT RPC5030-ND 66AJ4572
Product Name Cable Clamps - Adhesive Mount, Standoff, Harness Clip Cable Supports and Fasteners Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 612906 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.945 inch (24 mm)
Material Pe
View Details