Essentra Components Cable Supports and Fasteners SCCA-2-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.433"" (11.00mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.433"" (11.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - SCCA-2-19-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SCCA-2-19-ND
Cable Supports and Fasteners SCCA-2-19-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.433"" (11.00mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.433"" (11.00mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4541 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components
66AJ4541
Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components 66AJ4541
CABLE CLAMP, NYLON 6.6, NATURAL, 17MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 17MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number SCCA-2-19-ND 66AJ4541
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 475176 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.394 inch (10 mm)
Material Aluminum; Aluminium
View Details