Essentra Components Cable Clamps - Plug In, Round Wire Saddle RWS-10-01BK

Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors
Request a Quote Datasheet
Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Round Wire Saddle - RWS-10-01BK - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Round Wire Saddle
RWS-10-01BK
Cable Clamps - Plug In, Round Wire Saddle RWS-10-01BK
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors

Cables slide into wire saddle and are kept in place without the need of a locking mechanism
The plug-in application adds to the ease of installation
2 sizes for amximum bundle diameters of 5/8 or 1 in
1 designed for .250" round hole, 1 designed for .250" square hole
Available in both UL94 V-2 and UL94 V-0 materials
Available in Natural and Black Colors

Supplier's Site
Cable Supports and Fasteners - RPC2082-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2082-ND
Cable Supports and Fasteners RPC2082-ND
"Cable Clip, Wire Saddle Black Arrowhead 0.625"" (15.88mm)"

"Cable Clip, Wire Saddle Black Arrowhead 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 26.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4521 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 26.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ4521
Cable Clamp, Nylon 6.6, Black, 26.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ4521
CABLE CLAMP, NYLON 6.6, BLACK, 26.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:26.2mm; Height:24.6mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 26.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:26.2mm; Height:24.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RWS-10-01BK RPC2082-ND 66AJ4521
Product Name Cable Clamps - Plug In, Round Wire Saddle Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 26.2Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data