Essentra Components Cable Clamps - Hanger RSC-6-01

Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet
Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Hanger - RSC-6-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Hanger
RSC-6-01
Cable Clamps - Hanger RSC-6-01
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials

One piece design that is self-mounting
They are quickly installed by hand
Many sizes are available for various bundle diameters and colors/materials

Supplier's Site
Cable Supports and Fasteners - RPC4959-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4959-ND
Cable Supports and Fasteners RPC4959-ND
"Cable Clip, Bendable Black Push In 0.375"" (9.53mm)"

"Cable Clip, Bendable Black Push In 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ4519 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ4519
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ4519
CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:6mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RSC-6-01 RPC4959-ND 66AJ4519
Product Name Cable Clamps - Hanger Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details