Essentra Components Cable Clamps - Plug In, Adjustable PAKKL-4756-19

Description
Ratcheting clip grips the bundle securely Adjustable for a wide range of bundle diameters While locking the bundle in, it will reopen for routing changes Good for high vibration applications Once the clip is closed it will not open until the tab is released 3 sizes for bundles from .310 in - .750 in Snaps into a .250" Hole in a .030 - .060 in Panel Available in either UL94 V-2 or UL94 V-0 material
Request a Quote Datasheet
Description
Ratcheting clip grips the bundle securely Adjustable for a wide range of bundle diameters While locking the bundle in, it will reopen for routing changes Good for high vibration applications Once the clip is closed it will not open until the tab is released 3 sizes for bundles from .310 in - .750 in Snaps into a .250" Hole in a .030 - .060 in Panel Available in either UL94 V-2 or UL94 V-0 material
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Adjustable - PAKKL-4756-19 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Adjustable
PAKKL-4756-19
Cable Clamps - Plug In, Adjustable PAKKL-4756-19
Ratcheting clip grips the bundle securely Adjustable for a wide range of bundle diameters While locking the bundle in, it will reopen for routing changes Good for high vibration applications Once the clip is closed it will not open until the tab is released 3 sizes for bundles from .310 in - .750 in Snaps into a .250" Hole in a .030 - .060 in Panel Available in either UL94 V-2 or UL94 V-0 material

Ratcheting clip grips the bundle securely
Adjustable for a wide range of bundle diameters
While locking the bundle in, it will reopen for routing changes
Good for high vibration applications
Once the clip is closed it will not open until the tab is released
3 sizes for bundles from .310 in - .750 in
Snaps into a .250" Hole in a .030 - .060 in Panel
Available in either UL94 V-2 or UL94 V-0 material

Supplier's Site
Cable Supports and Fasteners - RPC4603-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4603-ND
Cable Supports and Fasteners RPC4603-ND
"Cable Clip, C-Type Natural Arrowhead, Winged 0.469"" ~ 0.563"" (11.91mm ~ 14.30mm)"

"Cable Clip, C-Type Natural Arrowhead, Winged 0.469"" ~ 0.563"" (11.91mm ~ 14.30mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4312
Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4312
CABLE CLAMP, NYLON 6.6, NATURAL, 31.5MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 31.5MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number PAKKL-4756-19 RPC4603-ND 66AJ4312
Product Name Cable Clamps - Plug In, Adjustable Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
P-Clips - 2209399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.378 inch (9.6 mm)
Material Polyamide 66
View Details
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers