Essentra Components Cable Clamps - Plug In, Standoff, Harness Clip SHK-8-01

Description
Various spacer options allow the cables to be isolated from board components Bundle is inserted into the top of the clip where they are retained Bundle options of .54 and .81 in Snaps into a .187 in Hole in a .031 - .078 in Panel Natural, UL94 V-2 Nylon 6/6
Request a Quote Datasheet
Description
Various spacer options allow the cables to be isolated from board components Bundle is inserted into the top of the clip where they are retained Bundle options of .54 and .81 in Snaps into a .187 in Hole in a .031 - .078 in Panel Natural, UL94 V-2 Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Standoff, Harness Clip - SHK-8-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Standoff, Harness Clip
SHK-8-01
Cable Clamps - Plug In, Standoff, Harness Clip SHK-8-01
Various spacer options allow the cables to be isolated from board components Bundle is inserted into the top of the clip where they are retained Bundle options of .54 and .81 in Snaps into a .187 in Hole in a .031 - .078 in Panel Natural, UL94 V-2 Nylon 6/6

Various spacer options allow the cables to be isolated from board components
Bundle is inserted into the top of the clip where they are retained
Bundle options of .54 and .81 in
Snaps into a .187 in Hole in a .031 - .078 in Panel
Natural, UL94 V-2 Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - RPC5029-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5029-ND
Cable Supports and Fasteners RPC5029-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.540"" L x 0.540"" H (13.72mm x 13.72mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.540"" L x 0.540"" H (13.72mm x 13.72mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4571 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components
66AJ4571
Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components 66AJ4571
CABLE CLAMP, NYLON 6.6, NATURAL, 18MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18mm; Height:32.2mmRoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 18MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18mm; Height:32.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number SHK-8-01 RPC5029-ND 66AJ4571
Product Name Cable Clamps - Plug In, Standoff, Harness Clip Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components
Diameter 0.540 inch (13.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 404459 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Round clip
Diameter 0.160 inch (4.06 mm)
Material Nylon 66
View Details