Cables slide into wire saddle and are kept in place without the need of a locking mechanism
The plug-in application adds to the ease of installation
2 sizes for amximum bundle diameters of 5/8 or 1 in
1 designed for .250" round hole, 1 designed for .250" square hole
Available in both UL94 V-2 and UL94 V-0 materials
Available in Natural and Black Colors
"Cable Clip, Wire Saddle Natural Arrowhead 1.000"" (25.40mm)"
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:PUSH MOUNT CABLE CLAMP; INTERNAL DIAMETER:25.4MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:31.7MM; EXTERNAL WIDTH:9.5MM ROHS COMPLIANT: YES
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RWS-16-01 | RPC1258-ND | 28AH1279 |
| Product Name | Cable Clamps - Plug In, Round Wire Saddle | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |