Essentra Components Flat Cable Clamp - Screw & Adhesive Mount, Split Arm SFCC-8-01

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base and there is also screw mount options available. The split arm feature ensure even easer cable and mounting access
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base and there is also screw mount options available. The split arm feature ensure even easer cable and mounting access
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Screw & Adhesive Mount, Split Arm - SFCC-8-01 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Screw & Adhesive Mount, Split Arm
SFCC-8-01
Flat Cable Clamp - Screw & Adhesive Mount, Split Arm SFCC-8-01
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base and there is also screw mount options available. The split arm feature ensure even easer cable and mounting access

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base and there is also screw mount options available. The split arm feature ensure even easer cable and mounting access

Supplier's Site
Cable Supports and Fasteners - RPC2090-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2090-ND
Cable Supports and Fasteners RPC2090-ND
"Cable Clip, Flat C-Type Natural Fastener 0.375"" L x 0.125"" H (9.52mm x 3.18mm)"

"Cable Clip, Flat C-Type Natural Fastener 0.375"" L x 0.125"" H (9.52mm x 3.18mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4568
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4568
CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:5.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number SFCC-8-01 RPC2090-ND 66AJ4568
Product Name Flat Cable Clamp - Screw & Adhesive Mount, Split Arm Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 8178902 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Wire saddle
Diameter 0.421 inch (10.7 mm)
Material Nylon 66
View Details