For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base and there is also screw mount options available. The split arm feature ensure even easer cable and mounting access
"Cable Clip, Flat C-Type Natural Adhesive, Fastener 0.375"" L x 0.125"" H (9.52mm x 3.18mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:5.1mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SFCC-8-01A-RT | RPC1128-ND | 66AJ4569 |
| Product Name | Flat Cable Clamp - Screw & Adhesive Mount, Split Arm | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |