Essentra Components Cable Clamps - Plug In, Locking PKKL-3S

Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle
Request a Quote Datasheet
Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Locking - PKKL-3S - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Locking
PKKL-3S
Cable Clamps - Plug In, Locking PKKL-3S
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle

Can be opened and closed multiple times for adding or removing cables
Large contoured base that assures stable mounting
2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel
CCP Style has a step in the locking base allowing ratcheting down on bundle

Supplier's Site
Cable Supports and Fasteners - RPC2046-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2046-ND
Cable Supports and Fasteners RPC2046-ND
"Cable Clip, C-Type Natural Push In 0.307"" (7.80mm)"

"Cable Clip, C-Type Natural Push In 0.307"" (7.80mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 21.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4349 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 21.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4349
Cable Clamp, Nylon 6.6, Natural, 21.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4349
CABLE CLAMP, NYLON 6.6, NATURAL, 21.1MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:7.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 21.1MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:7.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number PKKL-3S RPC2046-ND 66AJ4349
Product Name Cable Clamps - Plug In, Locking Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 21.1Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720841 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.250 inch (6.35 mm)
Material Steel; Rubber, Steel
View Details
Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details